Vishay Precision Group Res Metal Film 250K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF56250K00BZBF

Description
Res Metal Film 250K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 250K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 250K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole - PTF56250K00BZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 250K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole
PTF56250K00BZBF
Res Metal Film 250K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF56250K00BZBF
Res Metal Film 250K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 250K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf56, 250 Kohm, +/0.1% , 5 Ppm Vishay - 57C7639 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 250 Kohm, +/0.1% , 5 Ppm Vishay
57C7639
Ptf56, 250 Kohm, +/0.1% , 5 Ppm Vishay 57C7639
PTF56, 250 kOhm, +/- 0.1% , 5 ppm

PTF56, 250 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56250K00BZBF 57C7639
Product Name Res Metal Film 250K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole Ptf56, 250 Kohm, +/0.1% , 5 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers