Vishay Precision Group Ptf56, 24.9 Kohm, +/0.02% , 15 Ppm Vishay PTF5624K900QXR7

Description
PTF56, 24.9 kOhm, +/- 0.02% , 15 ppm
Description
PTF56, 24.9 kOhm, +/- 0.02% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 24.9 Kohm, +/0.02% , 15 Ppm Vishay - 57C7455 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 24.9 Kohm, +/0.02% , 15 Ppm Vishay
57C7455
Ptf56, 24.9 Kohm, +/0.02% , 15 Ppm Vishay 57C7455
PTF56, 24.9 kOhm, +/- 0.02% , 15 ppm

PTF56, 24.9 kOhm, +/- 0.02% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7455
Product Name Ptf56, 24.9 Kohm, +/0.02% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details