Vishay Intertechnology, Inc. RES 24.9K OHM 1% 5 PPM 1/8W PTF5624K900FZEB

Description
RES 24.9Kohm 1% 5 PPM 1/8W
Request a Quote Datasheet
Description
RES 24.9Kohm 1% 5 PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1% 5 PPM 1/8W - PTF5624K900FZEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1% 5 PPM 1/8W
PTF5624K900FZEB
RES 24.9K OHM 1% 5 PPM 1/8W PTF5624K900FZEB
RES 24.9Kohm 1% 5 PPM 1/8W

RES 24.9Kohm 1% 5 PPM 1/8W

Supplier's Site
Through Hole Resistors - PTF24.9KBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF24.9KBTR-ND
Through Hole Resistors PTF24.9KBTR-ND
24.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

24.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - PTF24.9KBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF24.9KBCT-ND
Through Hole Resistors PTF24.9KBCT-ND
24.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

24.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
8W Resistor - 53-PTF5624K900FZEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 24.9K OHM 1/8W 1% AXIAL Product overview: PTF5624K900FZEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5624K900FZEB can be used for catalog matching and distributor lookup.

RES 24.9K OHM 1/8W 1% AXIAL Product overview: PTF5624K900FZEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5624K900FZEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number PTF5624K900FZEB PTF24.9KBTR-ND 53-PTF5624K900FZEB
Product Name RES 24.9K OHM 1% 5 PPM 1/8W Through Hole Resistors 8W Resistor
Resistance Range 24900 ohms 24900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers