Vishay Precision Group Ptf56, 24.9 Kohm, +/0.1% , 10 Ppm Vishay PTF5624K900BYR8

Description
PTF56, 24.9 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 24.9 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 24.9 Kohm, +/0.1% , 10 Ppm Vishay - 57C7430 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 24.9 Kohm, +/0.1% , 10 Ppm Vishay
57C7430
Ptf56, 24.9 Kohm, +/0.1% , 10 Ppm Vishay 57C7430
PTF56, 24.9 kOhm, +/- 0.1% , 10 ppm

PTF56, 24.9 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7430
Product Name Ptf56, 24.9 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details