Vishay Precision Group Ptf56, 24.3 Kohm, +/0.5% , 10 Ppm Vishay PTF5624K300DYR7

Description
PTF56, 24.3 kOhm, +/- 0.5% , 10 ppm
Description
PTF56, 24.3 kOhm, +/- 0.5% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 24.3 Kohm, +/0.5% , 10 Ppm Vishay - 57C7414 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 24.3 Kohm, +/0.5% , 10 Ppm Vishay
57C7414
Ptf56, 24.3 Kohm, +/0.5% , 10 Ppm Vishay 57C7414
PTF56, 24.3 kOhm, +/- 0.5% , 10 ppm

PTF56, 24.3 kOhm, +/- 0.5% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7414
Product Name Ptf56, 24.3 Kohm, +/0.5% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details