Vishay Precision Group Ptf56, 241.8 Kohm, +/0.1% , 10 Ppm Vishay PTF56241K80BYWF

Description
PTF56, 241.8 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 241.8 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 241.8 Kohm, +/0.1% , 10 Ppm Vishay - 57C7489 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 241.8 Kohm, +/0.1% , 10 Ppm Vishay
57C7489
Ptf56, 241.8 Kohm, +/0.1% , 10 Ppm Vishay 57C7489
PTF56, 241.8 kOhm, +/- 0.1% , 10 ppm

PTF56, 241.8 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7489
Product Name Ptf56, 241.8 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details