Vishay Precision Group Ptf56, 232 Ohm, +/0.1% , 10 Ppm Vishay PTF56232R00BYR8

Description
PTF56, 232 Ohm, +/- 0.1% , 10 ppm
Description
PTF56, 232 Ohm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 232 Ohm, +/0.1% , 10 Ppm Vishay - 57C7367 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 232 Ohm, +/0.1% , 10 Ppm Vishay
57C7367
Ptf56, 232 Ohm, +/0.1% , 10 Ppm Vishay 57C7367
PTF56, 232 Ohm, +/- 0.1% , 10 ppm

PTF56, 232 Ohm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7367
Product Name Ptf56, 232 Ohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details