Vishay Precision Group Ptf56, 22.6 Ohm, +/1% , 10 Ppm Vishay PTF5622R600FYR8

Description
PTF56, 22.6 Ohm, +/- 1% , 10 ppm
Description
PTF56, 22.6 Ohm, +/- 1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 22.6 Ohm, +/1% , 10 Ppm Vishay - 57C7252 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 22.6 Ohm, +/1% , 10 Ppm Vishay
57C7252
Ptf56, 22.6 Ohm, +/1% , 10 Ppm Vishay 57C7252
PTF56, 22.6 Ohm, +/- 1% , 10 ppm

PTF56, 22.6 Ohm, +/- 1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7252
Product Name Ptf56, 22.6 Ohm, +/1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details