Vishay Precision Group Ptf56, 22 Ohm, +/0.1% , 5 Ppm Vishay PTF5622R000BZR8

Description
PTF56, 22 Ohm, +/- 0.1% , 5 ppm
Description
PTF56, 22 Ohm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 22 Ohm, +/0.1% , 5 Ppm Vishay - 57C7232 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 22 Ohm, +/0.1% , 5 Ppm Vishay
57C7232
Ptf56, 22 Ohm, +/0.1% , 5 Ppm Vishay 57C7232
PTF56, 22 Ohm, +/- 0.1% , 5 ppm

PTF56, 22 Ohm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7232
Product Name Ptf56, 22 Ohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details