Vishay Precision Group Ptf56, 22.6 Kohm, +/1% , 5 Ppm Vishay PTF5622K600FZR8

Description
PTF56, 22.6 kOhm, +/- 1% , 5 ppm
Description
PTF56, 22.6 kOhm, +/- 1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 22.6 Kohm, +/1% , 5 Ppm Vishay - 57C7221 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 22.6 Kohm, +/1% , 5 Ppm Vishay
57C7221
Ptf56, 22.6 Kohm, +/1% , 5 Ppm Vishay 57C7221
PTF56, 22.6 kOhm, +/- 1% , 5 ppm

PTF56, 22.6 kOhm, +/- 1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7221
Product Name Ptf56, 22.6 Kohm, +/1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details