Vishay Precision Group Res Metal Film 22.5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF5622K500BYBF

Description
Res Metal Film 22.5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 22.5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 22.5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole - PTF5622K500BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 22.5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
PTF5622K500BYBF
Res Metal Film 22.5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF5622K500BYBF
Res Metal Film 22.5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 22.5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf56, 22.5 Kohm, +/0.1% , 10 Ppm Vishay - 57C7195 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 22.5 Kohm, +/0.1% , 10 Ppm Vishay
57C7195
Ptf56, 22.5 Kohm, +/0.1% , 10 Ppm Vishay 57C7195
PTF56, 22.5 kOhm, +/- 0.1% , 10 ppm

PTF56, 22.5 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF5622K500BYBF 57C7195
Product Name Res Metal Film 22.5K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole Ptf56, 22.5 Kohm, +/0.1% , 10 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers