Vishay Precision Group Ptf56, 226 Kohm, +/0.1% , 5 Ppm Vishay PTF56226K00BZR7

Description
PTF56, 226 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 226 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 226 Kohm, +/0.1% , 5 Ppm Vishay - 57C7306 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 226 Kohm, +/0.1% , 5 Ppm Vishay
57C7306
Ptf56, 226 Kohm, +/0.1% , 5 Ppm Vishay 57C7306
PTF56, 226 kOhm, +/- 0.1% , 5 ppm

PTF56, 226 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7306
Product Name Ptf56, 226 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details