Vishay Precision Group Res Metal Film 225 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R PTF56225R00BZR6

Description
Res Metal Film 225 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 225 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 225 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R - PTF56225R00BZR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 225 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R
PTF56225R00BZR6
Res Metal Film 225 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R PTF56225R00BZR6
Res Metal Film 225 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R

Res Metal Film 225 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Ptf56, 225 Ohm, +/0.1% , 5 Ppm Vishay - 57C7294 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 225 Ohm, +/0.1% , 5 Ppm Vishay
57C7294
Ptf56, 225 Ohm, +/0.1% , 5 Ppm Vishay 57C7294
PTF56, 225 Ohm, +/- 0.1% , 5 ppm

PTF56, 225 Ohm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56225R00BZR6 57C7294
Product Name Res Metal Film 225 Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole T/R Ptf56, 225 Ohm, +/0.1% , 5 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details