Vishay Precision Group Res Metal Film 225K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF56225K00BYBF

Description
Res Metal Film 225K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 225K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 225K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole - PTF56225K00BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 225K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
PTF56225K00BYBF
Res Metal Film 225K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF56225K00BYBF
Res Metal Film 225K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 225K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf56, 225 Kohm, +/0.1% , 10 Ppm Vishay - 57C7291 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 225 Kohm, +/0.1% , 10 Ppm Vishay
57C7291
Ptf56, 225 Kohm, +/0.1% , 10 Ppm Vishay 57C7291
PTF56, 225 kOhm, +/- 0.1% , 10 ppm

PTF56, 225 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56225K00BYBF 57C7291
Product Name Res Metal Film 225K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole Ptf56, 225 Kohm, +/0.1% , 10 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details