Vishay Precision Group Ptf56, 21 Kohm, +/0.1% , 5 Ppm Vishay PTF5621K000BZR7

Description
PTF56, 21 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 21 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 21 Kohm, +/0.1% , 5 Ppm Vishay - 57C7071 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 21 Kohm, +/0.1% , 5 Ppm Vishay
57C7071
Ptf56, 21 Kohm, +/0.1% , 5 Ppm Vishay 57C7071
PTF56, 21 kOhm, +/- 0.1% , 5 ppm

PTF56, 21 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7071
Product Name Ptf56, 21 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers