Vishay Precision Group Ptf56, 20.35 Kohm, +/0.1% , 15 Ppm Vishay PTF5620K350BXWF

Description
PTF56, 20.35 kOhm, +/- 0.1% , 15 ppm
Description
PTF56, 20.35 kOhm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 20.35 Kohm, +/0.1% , 15 Ppm Vishay - 57C6840 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 20.35 Kohm, +/0.1% , 15 Ppm Vishay
57C6840
Ptf56, 20.35 Kohm, +/0.1% , 15 Ppm Vishay 57C6840
PTF56, 20.35 kOhm, +/- 0.1% , 15 ppm

PTF56, 20.35 kOhm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C6840
Product Name Ptf56, 20.35 Kohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details