Vishay Precision Group Ptf56, 20.16 Kohm, +/0.05% , 10 Ppm Vishay PTF5620K160AYR7

Description
PTF56, 20.16 kOhm, +/- 0.05% , 10 ppm
Description
PTF56, 20.16 kOhm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 20.16 Kohm, +/0.05% , 10 Ppm Vishay - 57C6833 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 20.16 Kohm, +/0.05% , 10 Ppm Vishay
57C6833
Ptf56, 20.16 Kohm, +/0.05% , 10 Ppm Vishay 57C6833
PTF56, 20.16 kOhm, +/- 0.05% , 10 ppm

PTF56, 20.16 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C6833
Product Name Ptf56, 20.16 Kohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers