Vishay Precision Group Ptf56, 20.03 Kohm, +/0.01% , 15 Ppm Vishay PTF5620K030TXR6

Description
PTF56, 20.03 kOhm, +/- 0.01% , 15 ppm
Description
PTF56, 20.03 kOhm, +/- 0.01% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 20.03 Kohm, +/0.01% , 15 Ppm Vishay - 57C6822 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 20.03 Kohm, +/0.01% , 15 Ppm Vishay
57C6822
Ptf56, 20.03 Kohm, +/0.01% , 15 Ppm Vishay 57C6822
PTF56, 20.03 kOhm, +/- 0.01% , 15 ppm

PTF56, 20.03 kOhm, +/- 0.01% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C6822
Product Name Ptf56, 20.03 Kohm, +/0.01% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details