Vishay Precision Group Ptf56, 20 Kohm, +/0.02% , 10 Ppm Vishay PTF5620K000QYR7

Description
PTF56, 20 kOhm, +/- 0.02% , 10 ppm
Description
PTF56, 20 kOhm, +/- 0.02% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 20 Kohm, +/0.02% , 10 Ppm Vishay - 57C6797 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 20 Kohm, +/0.02% , 10 Ppm Vishay
57C6797
Ptf56, 20 Kohm, +/0.02% , 10 Ppm Vishay 57C6797
PTF56, 20 kOhm, +/- 0.02% , 10 ppm

PTF56, 20 kOhm, +/- 0.02% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C6797
Product Name Ptf56, 20 Kohm, +/0.02% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details