Vishay Intertechnology, Inc. RES 20.0K OHM 1% 10 PPM 1/8W PTF5620K000FYEB

Description
RES 20.0Kohm 1% 10 PPM 1/8W
Request a Quote Datasheet
Description
RES 20.0Kohm 1% 10 PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0K OHM 1% 10 PPM 1/8W - PTF5620K000FYEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1% 10 PPM 1/8W
PTF5620K000FYEB
RES 20.0K OHM 1% 10 PPM 1/8W PTF5620K000FYEB
RES 20.0Kohm 1% 10 PPM 1/8W

RES 20.0Kohm 1% 10 PPM 1/8W

Supplier's Site
Through Hole Resistors - PTF20.0KATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF20.0KATR-ND
Through Hole Resistors PTF20.0KATR-ND
20 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

20 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - PTF20.0KACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF20.0KACT-ND
Through Hole Resistors PTF20.0KACT-ND
20 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

20 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF5620K000FYEB PTF20.0KATR-ND
Product Name RES 20.0K OHM 1% 10 PPM 1/8W Through Hole Resistors
Resistance Range 20000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details