Vishay Precision Group Ptf56, 20 Kohm, +/0.5% , 10 Ppm Vishay PTF5620K000DYWF

Description
PTF56, 20 kOhm, +/- 0.5% , 10 ppm
Description
PTF56, 20 kOhm, +/- 0.5% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 20 Kohm, +/0.5% , 10 Ppm Vishay - 57C6768 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 20 Kohm, +/0.5% , 10 Ppm Vishay
57C6768
Ptf56, 20 Kohm, +/0.5% , 10 Ppm Vishay 57C6768
PTF56, 20 kOhm, +/- 0.5% , 10 ppm

PTF56, 20 kOhm, +/- 0.5% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C6768
Product Name Ptf56, 20 Kohm, +/0.5% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details