PTF-56 20K .1% T-16 EK E3
Metal Film Resistors - Through Hole 1/8watt 20Kohms .1% 5ppm
Metal Film Resistors - Through Hole 1/8watt 20Kohms .1% 5ppm Product overview: PTF5620K000BZEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5620K000BZEK can be used for catalog matching and distributor lookup.
METAL FILM RESISTOR, 20KOHM, 125mW, 0.1%; Resistance:20kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-PTF5620K000BZEK-ND | PTF5620K000BZEK | 53-PTF5620K000BZEK | 34M2983 |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Through-Hole Resistor | Metal Film Resistor, 20Kohm, 125Mw, 0.1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | Metal Film | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leaded | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |