Vishay Intertechnology, Inc. RES 20K OHM .1% 5 PPM 1/8W PTF5620K000BZEB

Description
RES 20Kohm .1% 5 PPM 1/8W
Request a Quote Datasheet
Description
RES 20Kohm .1% 5 PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM .1% 5 PPM 1/8W - PTF5620K000BZEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM .1% 5 PPM 1/8W
PTF5620K000BZEB
RES 20K OHM .1% 5 PPM 1/8W PTF5620K000BZEB
RES 20Kohm .1% 5 PPM 1/8W

RES 20Kohm .1% 5 PPM 1/8W

Supplier's Site
Through Hole Resistors - PTF20KDTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF20KDTR-ND
Through Hole Resistors PTF20KDTR-ND
20 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

20 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - PTF20KDCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF20KDCT-ND
Through Hole Resistors PTF20KDCT-ND
20 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

20 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF5620K000BZEB PTF20KDTR-ND
Product Name RES 20K OHM .1% 5 PPM 1/8W Through Hole Resistors
Resistance Range 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details