Metal Film Resistors - Through Hole 1/8watt 20Kohms .1% 5ppm
PTF-56 20K .1% T-16 B14
Resistor,Metal Film,20KOhms,300WV,.
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | PTF5620K000BZBF | 541-PTF5620K000BZBF-ND | 57C6758 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Resistor,metal Film,20Kohms,300Wv,.1+/-% Tol,-5,5Ppm-Tc Rohs Compliant Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 20000 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 5 ±ppm/°C | 5 ±ppm/°C |