Vishay Precision Group Ptf-56 20K .1% T-13 S09 Vishay PTF5620K000BYSA

Description
PTF-56 20K .1% T-13 S09
Description
PTF-56 20K .1% T-13 S09

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 20K .1% T-13 S09 Vishay - 57C6756 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 20K .1% T-13 S09 Vishay
57C6756
Ptf-56 20K .1% T-13 S09 Vishay 57C6756
PTF-56 20K .1% T-13 S09

PTF-56 20K .1% T-13 S09

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C6756
Product Name Ptf-56 20K .1% T-13 S09 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details