RES 20K OHM 1/8W 0.1% AXIAL Product overview: PTF5620K000BYEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5620K000BYEB can be used for catalog matching and distributor lookup.
RES 20Kohm .1% 10 PPM 1/8W
20 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
20 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-PTF5620K000BYEB | PTF5620K000BYEB | PTF20KCTR-ND |
| Product Name | 8W Resistor | RES 20K OHM .1% 10 PPM 1/8W | Through Hole Resistors |
| Resistance Range | 20000 ohms | 20000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Operating DC Voltage | 300 volts | ||
| Operating AC Voltage | 300 volts | ||
| Standards and Certifications | RoHS |