Vishay Precision Group Ptf56, 20 Kohm, +/0.05% , 5 Ppm Vishay PTF5620K000AZWF

Description
PTF56, 20 kOhm, +/- 0.05% , 5 ppm
Description
PTF56, 20 kOhm, +/- 0.05% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 20 Kohm, +/0.05% , 5 Ppm Vishay - 57C6747 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 20 Kohm, +/0.05% , 5 Ppm Vishay
57C6747
Ptf56, 20 Kohm, +/0.05% , 5 Ppm Vishay 57C6747
PTF56, 20 kOhm, +/- 0.05% , 5 ppm

PTF56, 20 kOhm, +/- 0.05% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C6747
Product Name Ptf56, 20 Kohm, +/0.05% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details