Vishay Precision Group Ptf56, 205.5 Kohm, +/0.05% , 10 Ppm Vishay PTF56205K50AYR6

Description
PTF56, 205.5 kOhm, +/- 0.05% , 10 ppm
Description
PTF56, 205.5 kOhm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 205.5 Kohm, +/0.05% , 10 Ppm Vishay - 57C7049 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 205.5 Kohm, +/0.05% , 10 Ppm Vishay
57C7049
Ptf56, 205.5 Kohm, +/0.05% , 10 Ppm Vishay 57C7049
PTF56, 205.5 kOhm, +/- 0.05% , 10 ppm

PTF56, 205.5 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7049
Product Name Ptf56, 205.5 Kohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details