Vishay Precision Group Ptf56, 200 Ohm, +/0.01% , 10 Ppm Vishay PTF56200R00TYR7

Description
PTF56, 200 Ohm, +/- 0.01% , 10 ppm
Description
PTF56, 200 Ohm, +/- 0.01% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 200 Ohm, +/0.01% , 10 Ppm Vishay - 57C7020 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 200 Ohm, +/0.01% , 10 Ppm Vishay
57C7020
Ptf56, 200 Ohm, +/0.01% , 10 Ppm Vishay 57C7020
PTF56, 200 Ohm, +/- 0.01% , 10 ppm

PTF56, 200 Ohm, +/- 0.01% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7020
Product Name Ptf56, 200 Ohm, +/0.01% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details