Vishay Intertechnology, Inc. Through Hole Resistors PTF56200R00FZEB

Description
200 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF200BTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF200BTR-ND
Through Hole Resistors PTF200BTR-ND
200 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

200 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - PTF200BCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF200BCT-ND
Through Hole Resistors PTF200BCT-ND
200 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

200 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
200 OHM 8W Resistor - 53-PTF56200R00FZEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 8W Resistor
53-PTF56200R00FZEB
200 OHM 8W Resistor 53-PTF56200R00FZEB
RES 200 OHM 1/8W 1% AXIAL Product overview: PTF56200R00FZEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56200R00FZEB can be used for catalog matching and distributor lookup.

RES 200 OHM 1/8W 1% AXIAL Product overview: PTF56200R00FZEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 OHM, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56200R00FZEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistors - - PTF56200R00FZEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF56200R00FZEB
Metal Film Resistors - PTF56200R00FZEB
Metal Film Resistors - Through Hole 1/8watt 200ohms 1% 5ppm

Metal Film Resistors - Through Hole 1/8watt 200ohms 1% 5ppm

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number PTF200BTR-ND 53-PTF56200R00FZEB PTF56200R00FZEB
Product Name Through Hole Resistors 200 OHM 8W Resistor Metal Film Resistors -
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details