Vishay Precision Group Res Metal Film 200 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF56200R00BYBF

Description
Res Metal Film 200 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 200 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 200 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole - PTF56200R00BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
PTF56200R00BYBF
Res Metal Film 200 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF56200R00BYBF
Res Metal Film 200 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 200 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor, Metal Film, 200 Ohm, 125Mw, 0.1%; Resistance Vishay - 19C8030 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 200 Ohm, 125Mw, 0.1%; Resistance Vishay
19C8030
Resistor, Metal Film, 200 Ohm, 125Mw, 0.1%; Resistance Vishay 19C8030
RESISTOR, METAL FILM, 200 OHM, 125mW, 0.1%; Resistance:200ohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 200 OHM, 125mW, 0.1%; Resistance:200ohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56200R00BYBF 19C8030
Product Name Res Metal Film 200 Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole Resistor, Metal Film, 200 Ohm, 125Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details