Vishay Intertechnology, Inc. 200Ohm 8W Resistor PTF56200R00AYEB

Description
Res Metal Film 200Ohm 0.05% ± 10ppm/°C 1/8W Axial Leaded T/R Product overview: PTF56200R00AYEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200Ohm, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56200R00AYEB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Metal Film 200Ohm 0.05% ± 10ppm/°C 1/8W Axial Leaded T/R Product overview: PTF56200R00AYEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200Ohm, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56200R00AYEB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
200Ohm 8W Resistor - 53-PTF56200R00AYEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200Ohm 8W Resistor
53-PTF56200R00AYEB
200Ohm 8W Resistor 53-PTF56200R00AYEB
Res Metal Film 200Ohm 0.05% ± 10ppm/°C 1/8W Axial Leaded T/R Product overview: PTF56200R00AYEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200Ohm, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56200R00AYEB can be used for catalog matching and distributor lookup.

Res Metal Film 200Ohm 0.05% ± 10ppm/°C 1/8W Axial Leaded T/R Product overview: PTF56200R00AYEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200Ohm, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56200R00AYEB can be used for catalog matching and distributor lookup.

Supplier's Site
Through Hole Resistors - PTF56200R00AYEB - 1086290-PTF56200R00AYEB - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - PTF56200R00AYEB
1086290-PTF56200R00AYEB
Through Hole Resistors - PTF56200R00AYEB 1086290-PTF56200R00AYEB
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086290-PTF56200R00A YEB Categories: Through Hole Resistors Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086290-PTF56200R00AYEB
Categories: Through Hole Resistors
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-PTF56200R00AYEB 1086290-PTF56200R00AYEB
Product Name 200Ohm 8W Resistor Through Hole Resistors - PTF56200R00AYEB
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details