Vishay Precision Group Vishay/DaleMetal Film Resistors - PTF56200K00FZEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 200Kohms 1% 5ppm
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 200Kohms 1% 5ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF56200K00FZEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF56200K00FZEK
Vishay/DaleMetal Film Resistors - PTF56200K00FZEK
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 200Kohms 1% 5ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 200Kohms 1% 5ppm

Supplier's Site
Metal Film Resistor, 200Kohm, 125Mw, 1%; Resistance Vishay - 41K9049 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200Kohm, 125Mw, 1%; Resistance Vishay
41K9049
Metal Film Resistor, 200Kohm, 125Mw, 1%; Resistance Vishay 41K9049
METAL FILM RESISTOR, 200KOHM, 125mW, 1%; Resistance:200kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 200KOHM, 125mW, 1%; Resistance:200kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56200K00FZEK 41K9049
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 200Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 200000 ohms 200000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers