Vishay Intertechnology, Inc. RES 200K OHM 1% 5 PPM 1/8W PTF56200K00FZEB

Description
RES 200Kohm 1% 5 PPM 1/8W
Request a Quote Datasheet
Description
RES 200Kohm 1% 5 PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1% 5 PPM 1/8W - PTF56200K00FZEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1% 5 PPM 1/8W
PTF56200K00FZEB
RES 200K OHM 1% 5 PPM 1/8W PTF56200K00FZEB
RES 200Kohm 1% 5 PPM 1/8W

RES 200Kohm 1% 5 PPM 1/8W

Supplier's Site
Through Hole Resistors - PTF200KBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF200KBCT-ND
Through Hole Resistors PTF200KBCT-ND
200 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

200 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - PTF200KBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF200KBTR-ND
Through Hole Resistors PTF200KBTR-ND
200 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

200 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF56200K00FZEB PTF200KBCT-ND
Product Name RES 200K OHM 1% 5 PPM 1/8W Through Hole Resistors
Resistance Range 200000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details