Vishay Precision Group Metal Film Resistors - PTF56200K00FZBF

Description
Metal Film Resistors - Through Hole 1/8watt 200Kohms 1% 5ppm
Request a Quote
Description
Metal Film Resistors - Through Hole 1/8watt 200Kohms 1% 5ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF56200K00FZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF56200K00FZBF
Metal Film Resistors - PTF56200K00FZBF
Metal Film Resistors - Through Hole 1/8watt 200Kohms 1% 5ppm

Metal Film Resistors - Through Hole 1/8watt 200Kohms 1% 5ppm

Supplier's Site
Resistor, Metal Film, 200Kohm, 125Mw, 1%; Resistance Vishay - 19C8029 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 200Kohm, 125Mw, 1%; Resistance Vishay
19C8029
Resistor, Metal Film, 200Kohm, 125Mw, 1%; Resistance Vishay 19C8029
RESISTOR, METAL FILM, 200KOHM, 125mW, 1%; Resistance:200kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 200KOHM, 125mW, 1%; Resistance:200kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56200K00FZBF 19C8029
Product Name Metal Film Resistors - Resistor, Metal Film, 200Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 200000 ohms 200000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details