Vishay Intertechnology, Inc. RES 200K OHM 1% 10 PPM 1/8W PTF56200K00FYEB

Description
RES 200Kohm 1% 10 PPM 1/8W
Request a Quote Datasheet
Description
RES 200Kohm 1% 10 PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1% 10 PPM 1/8W - PTF56200K00FYEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1% 10 PPM 1/8W
PTF56200K00FYEB
RES 200K OHM 1% 10 PPM 1/8W PTF56200K00FYEB
RES 200Kohm 1% 10 PPM 1/8W

RES 200Kohm 1% 10 PPM 1/8W

Supplier's Site
Through Hole Resistors - PTF200KACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF200KACT-ND
Through Hole Resistors PTF200KACT-ND
200 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

200 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - PTF200KATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF200KATR-ND
Through Hole Resistors PTF200KATR-ND
200 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

200 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF56200K00FYEB PTF200KACT-ND
Product Name RES 200K OHM 1% 10 PPM 1/8W Through Hole Resistors
Resistance Range 200000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers