Vishay Precision Group Metal Film Resistors - PTF56200K00BYEK

Description
Metal Film Resistors - Through Hole 1/8watt 200Kohms .1% 10ppm
Request a Quote
Description
Metal Film Resistors - Through Hole 1/8watt 200Kohms .1% 10ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF56200K00BYEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF56200K00BYEK
Metal Film Resistors - PTF56200K00BYEK
Metal Film Resistors - Through Hole 1/8watt 200Kohms .1% 10ppm

Metal Film Resistors - Through Hole 1/8watt 200Kohms .1% 10ppm

Supplier's Site
Metal Film Resistor, 200Kohm 125Mw, 0.1%; Resistance Vishay - 41K9048 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200Kohm 125Mw, 0.1%; Resistance Vishay
41K9048
Metal Film Resistor, 200Kohm 125Mw, 0.1%; Resistance Vishay 41K9048
METAL FILM RESISTOR, 200KOHM 125mW, 0.1%; Resistance:200kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 200KOHM 125mW, 0.1%; Resistance:200kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF56200K00BYEK 41K9048
Product Name Metal Film Resistors - Metal Film Resistor, 200Kohm 125Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 200000 ohms 200000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details