Vishay Precision Group Ptf56, 1.98 Kohm, +/0.1% , 10 Ppm Vishay PTF561K9800BYWF

Description
PTF56, 1.98 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 1.98 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1.98 Kohm, +/0.1% , 10 Ppm Vishay - 60C8228 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1.98 Kohm, +/0.1% , 10 Ppm Vishay
60C8228
Ptf56, 1.98 Kohm, +/0.1% , 10 Ppm Vishay 60C8228
PTF56, 1.98 kOhm, +/- 0.1% , 10 ppm

PTF56, 1.98 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8228
Product Name Ptf56, 1.98 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers