Vishay Precision Group Ptf56, 1.96 Kohm, +/0.1% , 5 Ppm Vishay PTF561K9600BZR8

Description
PTF56, 1.96 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 1.96 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1.96 Kohm, +/0.1% , 5 Ppm Vishay - 60C8217 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1.96 Kohm, +/0.1% , 5 Ppm Vishay
60C8217
Ptf56, 1.96 Kohm, +/0.1% , 5 Ppm Vishay 60C8217
PTF56, 1.96 kOhm, +/- 0.1% , 5 ppm

PTF56, 1.96 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8217
Product Name Ptf56, 1.96 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers