Vishay Intertechnology, Inc. RES 1.96K OHM .1% 5 PPM 1/8W PTF561K9600BZEB

Description
RES 1.96Kohm .1% 5 PPM 1/8W
Request a Quote Datasheet
Description
RES 1.96Kohm .1% 5 PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM .1% 5 PPM 1/8W - PTF561K9600BZEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM .1% 5 PPM 1/8W
PTF561K9600BZEB
RES 1.96K OHM .1% 5 PPM 1/8W PTF561K9600BZEB
RES 1.96Kohm .1% 5 PPM 1/8W

RES 1.96Kohm .1% 5 PPM 1/8W

Supplier's Site
Through Hole Resistors - PTF1.96KDTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF1.96KDTR-ND
Through Hole Resistors PTF1.96KDTR-ND
1.96 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

1.96 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF561K9600BZEB PTF1.96KDTR-ND
Product Name RES 1.96K OHM .1% 5 PPM 1/8W Through Hole Resistors
Resistance Range 1960 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers