Vishay Precision Group Ptf56, 1.923 Kohm, +/0.01% , 5 Ppm Vishay PTF561K9230TZR7

Description
PTF56, 1.923 kOhm, +/- 0.01% , 5 ppm
Description
PTF56, 1.923 kOhm, +/- 0.01% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1.923 Kohm, +/0.01% , 5 Ppm Vishay - 60C8205 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1.923 Kohm, +/0.01% , 5 Ppm Vishay
60C8205
Ptf56, 1.923 Kohm, +/0.01% , 5 Ppm Vishay 60C8205
PTF56, 1.923 kOhm, +/- 0.01% , 5 ppm

PTF56, 1.923 kOhm, +/- 0.01% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8205
Product Name Ptf56, 1.923 Kohm, +/0.01% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details