Vishay Precision Group Ptf56, 1.8 Kohm, +/0.1% , 15 Ppm Vishay PTF561K8000BXR7

Description
PTF56, 1.8 kOhm, +/- 0.1% , 15 ppm
Description
PTF56, 1.8 kOhm, +/- 0.1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1.8 Kohm, +/0.1% , 15 Ppm Vishay - 60C8145 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1.8 Kohm, +/0.1% , 15 Ppm Vishay
60C8145
Ptf56, 1.8 Kohm, +/0.1% , 15 Ppm Vishay 60C8145
PTF56, 1.8 kOhm, +/- 0.1% , 15 ppm

PTF56, 1.8 kOhm, +/- 0.1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8145
Product Name Ptf56, 1.8 Kohm, +/0.1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details