Vishay Precision Group Ptf56, 1.78 Kohm, +/1% , 10 Ppm Vishay PTF561K7800FYR8

Description
PTF56, 1.78 kOhm, +/- 1% , 10 ppm
Description
PTF56, 1.78 kOhm, +/- 1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1.78 Kohm, +/1% , 10 Ppm Vishay - 60C8136 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1.78 Kohm, +/1% , 10 Ppm Vishay
60C8136
Ptf56, 1.78 Kohm, +/1% , 10 Ppm Vishay 60C8136
PTF56, 1.78 kOhm, +/- 1% , 10 ppm

PTF56, 1.78 kOhm, +/- 1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8136
Product Name Ptf56, 1.78 Kohm, +/1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details