Vishay Precision Group Ptf56, 1.7318 Kohm, +/0.05% , 10 Ppm Vishay PTF561K7318AYBF

Description
PTF56, 1.7318 kOhm, +/- 0.05% , 10 ppm
Description
PTF56, 1.7318 kOhm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1.7318 Kohm, +/0.05% , 10 Ppm Vishay - 60C8103 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1.7318 Kohm, +/0.05% , 10 Ppm Vishay
60C8103
Ptf56, 1.7318 Kohm, +/0.05% , 10 Ppm Vishay 60C8103
PTF56, 1.7318 kOhm, +/- 0.05% , 10 ppm

PTF56, 1.7318 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8103
Product Name Ptf56, 1.7318 Kohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details