Vishay Precision Group Ptf56, 1.678 Kohm, +/0.1% , 10 Ppm Vishay PTF561K6780BYR7

Description
PTF56, 1.678 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 1.678 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1.678 Kohm, +/0.1% , 10 Ppm Vishay - 60C8084 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1.678 Kohm, +/0.1% , 10 Ppm Vishay
60C8084
Ptf56, 1.678 Kohm, +/0.1% , 10 Ppm Vishay 60C8084
PTF56, 1.678 kOhm, +/- 0.1% , 10 ppm

PTF56, 1.678 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8084
Product Name Ptf56, 1.678 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details