Vishay Precision Group Ptf-56 1.67K .1% T-13 S09 Vishay PTF561K6700BYSA

Description
PTF-56 1.67K .1% T-13 S09
Description
PTF-56 1.67K .1% T-13 S09

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 1.67K .1% T-13 S09 Vishay - 60C8081 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 1.67K .1% T-13 S09 Vishay
60C8081
Ptf-56 1.67K .1% T-13 S09 Vishay 60C8081
PTF-56 1.67K .1% T-13 S09

PTF-56 1.67K .1% T-13 S09

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8081
Product Name Ptf-56 1.67K .1% T-13 S09 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details