Vishay Precision Group Ptf56, 1.667 Kohm, +/0.05% , 10 Ppm Vishay PTF561K6670AYR8

Description
PTF56, 1.667 kOhm, +/- 0.05% , 10 ppm
Description
PTF56, 1.667 kOhm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1.667 Kohm, +/0.05% , 10 Ppm Vishay - 60C8079 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1.667 Kohm, +/0.05% , 10 Ppm Vishay
60C8079
Ptf56, 1.667 Kohm, +/0.05% , 10 Ppm Vishay 60C8079
PTF56, 1.667 kOhm, +/- 0.05% , 10 ppm

PTF56, 1.667 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8079
Product Name Ptf56, 1.667 Kohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details