Vishay Precision Group Ptf56, 1.65 Kohm, +/1% , 10 Ppm Vishay PTF561K6500FYR7

Description
PTF56, 1.65 kOhm, +/- 1% , 10 ppm
Description
PTF56, 1.65 kOhm, +/- 1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1.65 Kohm, +/1% , 10 Ppm Vishay - 60C8063 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1.65 Kohm, +/1% , 10 Ppm Vishay
60C8063
Ptf56, 1.65 Kohm, +/1% , 10 Ppm Vishay 60C8063
PTF56, 1.65 kOhm, +/- 1% , 10 ppm

PTF56, 1.65 kOhm, +/- 1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8063
Product Name Ptf56, 1.65 Kohm, +/1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details