Vishay Precision Group Ptf56, 1.622 Kohm, +/0.1% , 10 Ppm Vishay PTF561K6220BYR8

Description
PTF56, 1.622 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 1.622 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1.622 Kohm, +/0.1% , 10 Ppm Vishay - 60C8048 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1.622 Kohm, +/0.1% , 10 Ppm Vishay
60C8048
Ptf56, 1.622 Kohm, +/0.1% , 10 Ppm Vishay 60C8048
PTF56, 1.622 kOhm, +/- 0.1% , 10 ppm

PTF56, 1.622 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8048
Product Name Ptf56, 1.622 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details