Vishay Precision Group Ptf56, 1.6 Kohm, +/0.1% , 5 Ppm Vishay PTF561K6000BZR8

Description
PTF56, 1.6 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 1.6 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1.6 Kohm, +/0.1% , 5 Ppm Vishay - 60C8015 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1.6 Kohm, +/0.1% , 5 Ppm Vishay
60C8015
Ptf56, 1.6 Kohm, +/0.1% , 5 Ppm Vishay 60C8015
PTF56, 1.6 kOhm, +/- 0.1% , 5 ppm

PTF56, 1.6 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8015
Product Name Ptf56, 1.6 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details